Status: | Unknown |
---|---|
Series: | Multimec 3F Series |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.42 |
1,530
|
Buy Now | |
element14 | US$1.74 |
38,972
|
Buy Now | |
Newark Electronics | US$2.06 |
34,597
|
Buy Now | |
Farnell | US$2.23 |
34,597
|
Buy Now | |
Distrelec | US$2.38 |
7,052
|
Buy Now | |
Transfer Multisort Elektronik | US$1.07 |
5,852
|
Buy Now | |
SOS electronic | US$0.87 |
3,942
|
Buy Now | |
RS Americas | US$2.05 |
-
|
Buy Now |
Product Range | Multimec 3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 350gf |
Contact Rating | 50mA at 24VDC |
IP Rating | IP67 |
RoHS Compliant | Yes |
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH | element14 |
Tactile Switch, Spst, 0.05A, 24Vdc, Th | Newark Electronics |
Switch, Tactile, SPST, NO, OFF-MOM, Plunger, Top Actuated, Non-Illum,0.05A,24VDC, PC | APEM Components 3FTH9 | RS Americas |
Where can I find additional details, specifications and documents for a 3FTH9?
Additional datasheets, footprints and schematics for 3FTH9 are listed on our Part Details page. You can also find images and similar parts to 3FTH9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3FTH9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3FTH9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3FTH9 fall under?
The 3FTH9 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3FTH9 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3FTH9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3FTH9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3FTH9 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 3FTH9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3FTH9 often in real-time on the comparison pages.
What if I can't find stock of 3FTH9?
You can fill out our help required form which you can use to request a quote for 3FTH9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.