Status: | Unknown |
---|---|
Series: | Multimec 3F Series |
RoHS: | Unknown |
Product Range | Multimec 3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 300gf |
Contact Rating | 50mA at 24VDC |
IP Rating | IP67 |
Tactile Sw, Spst, 0.05A, 24Vdc, Solder | Newark Electronics |
TACTILE SW, SPST, 0.05A, 24VDC, SOLDER | element14 |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, 0.05A, 12VDC, Gull Wing | APEM Components 3FSH9R | RS Americas |
Where can I find additional details, specifications and documents for a 3FSH9R?
Additional datasheets, footprints and schematics for 3FSH9R are listed on our Part Details page. You can also find images and similar parts to 3FSH9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3FSH9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3FSH9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3FSH9R fall under?
The 3FSH9R is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3FSH9R when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3FSH9R you can contact the distributor directly for product support, shipping queries etc.
Is the 3FSH9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3FSH9R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3FSH9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3FSH9R often in real-time on the comparison pages.
What if I can't find stock of 3FSH9R?
You can fill out our help required form which you can use to request a quote for 3FSH9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.