Status: | Unknown |
---|---|
Series: | Multimec 3E Series |
RoHS: | Compliant |
Product Range | Multimec 3E Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 350gf |
Contact Rating | 50mA at 24VDC |
IP Rating | IP67 |
RoHS Compliant | Yes |
Tactile Switch, 0.05A, 24Vdc, Smd | Newark Electronics |
Switch, Tactile, SPST, NO, OFF-MOM, Standard, Top Actuated, Non-Illum,0.05A,24VDC, Gull | APEM Components 3ESH9-15.0 | RS Americas |
Where can I find additional details, specifications and documents for a 3ESH9-15.0?
Additional datasheets, footprints and schematics for 3ESH9-15.0 are listed on our Part Details page. You can also find images and similar parts to 3ESH9-15.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3ESH9-15.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3ESH9-15.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3ESH9-15.0 fall under?
The 3ESH9-15.0 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3ESH9-15.0 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3ESH9-15.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3ESH9-15.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3ESH9-15.0 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3ESH9-15.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3ESH9-15.0 often in real-time on the comparison pages.
What if I can't find stock of 3ESH9-15.0?
You can fill out our help required form which you can use to request a quote for 3ESH9-15.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.