3EQHM57-ET-100.000R-C1.5 Part Information
Details for 3EQHM57-ET-100.000R-C1.5 by Euroquartz
Electronic & Electrical Components>Crystals & Oscillators>Oscillators
Featured Distributor
Pricing
Break | Price |
---|---|
50 | 4.2400 |
250 | 4.0000 |
Stock Information
Details
Part Specifications
Frequency Nom | 100MHz |
Oscillator Output Compatibility | CMOS |
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | 3EQHM57 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Spread Spectrum Mode | Centre Spread ±1.5% |
SVHC | No SVHC (15-Jan-2019) |
Crystal Case | 7mm x 5mm |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 100MHz |
Resonator Case | SMD |
Temperature Stabilty | 50ppm |
Alternative Part Descriptions
- OSC, 5X7MM, SMD, CER, SST, 100.00MHZ; Frequency Nom:100MHz; Oscillator Output Compatibility:CMOS; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:3EQHM57 Series; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 3EQHM57-ET-100.000R-C1.5?
Additional datasheets, footprints and schematics for 3EQHM57-ET-100.000R-C1.5 are listed in our Part Details tab. You can also find the 3EQHM57-ET-100.000R-C1.5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3EQHM57-ET-100.000R-C1.5 in the Pricing & Inventory tab next to part details. You can view 3EQHM57-ET-100.000R-C1.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3EQHM57-ET-100.000R-C1.5 fall under?
The 3EQHM57-ET-100.000R-C1.5 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 3EQHM57-ET-100.000R-C1.5 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3EQHM57-ET-100.000R-C1.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3EQHM57-ET-100.000R-C1.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 3EQHM57-ET-100.000R-C1.5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3EQHM57-ET-100.000R-C1.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3EQHM57-ET-100.000R-C1.5 often in real-time on the comparison pages.
What if I can't find stock of 3EQHM57-ET-100.000R-C1.5?
You can fill out our help required form which you can use to request a quote for 3EQHM57-ET-100.000R-C1.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.