Status: | Unknown |
---|---|
Series: | HZ Series |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 5µA |
Product Range | HZ Series |
SVHC | No SVHC (27-Jun-2018) |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
Filter High Performance Pwr Line 3A 50/60Hz 250 VAC 1-.250 spade Terminals | TE Connectivity 3EHZ1 | RS Americas |
Power Line Filter, 3A, 1 Phase, Qc | Newark Electronics |
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3EHZ1?
Additional datasheets, footprints and schematics for 3EHZ1 are listed on our Part Details page. You can also find images and similar parts to 3EHZ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3EHZ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3EHZ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3EHZ1 fall under?
The 3EHZ1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 3EHZ1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3EHZ1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3EHZ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3EHZ1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 3EHZ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3EHZ1 often in real-time on the comparison pages.
What if I can't find stock of 3EHZ1?
You can fill out our help required form which you can use to request a quote for 3EHZ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.