3EGS1-2 Part Information

Details for 3EGS1-2 by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Product Range GG HG Style
Gender Plug
Voltage Rating 250VAC
Current Rating 3A
Connector Mounting Panel Mount
Contact Termination Type Quick Connect
Contact Termination Quick Connect
RoHS Compliant

Alternative Part Descriptions

  • CONNECTOR, POWER ENTRY, PLUG, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes | Newark Electronics
  • Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Fuse ST 1 Port | Avnet America
  • Filter, 3EGS1-2=F7859 S0 | Allied Electronics & Automation
  • 3EGS1-2=F7859 S0 Filter Type: Power Entry Module Filter Switch Type: None Filter Shield Type: Shielded Mount Angle: Right Angle Leakage Current (Max) (120VAC, 60Hz): 250 µA Power Entry Module Shielded Right Angle | Corcom Gg Series Multi-Function Inlet Fi | Part Number: 3EGS1-2 | Internal Number: 6609117-4 | TE Connectivity | TE Store
  • 3A 250V FUSED | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3EGS1-2?

Additional datasheets, footprints and schematics for 3EGS1-2 are listed in our Part Details tab. You can also find the 3EGS1-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3EGS1-2 in the Pricing & Inventory tab next to part details. You can view 3EGS1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3EGS1-2 fall under?

The 3EGS1-2 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to 3EGS1-2 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3EGS1-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3EGS1-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 3EGS1-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, TE Store and TTI Europe have stock available or on a lead time for 3EGS1-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3EGS1-2 often in real-time on the comparison pages.

What if I can't find stock of 3EGS1-2?

You can fill out our help required form which you can use to request a quote for 3EGS1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 3EGS1-2

Loading...
Loading Results for 3EGS1-2