Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Axes | - |
---|---|
Contact Current AC Max | 10A |
Contact Voltage AC Max | 250V |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
No. of Switch Positions | - |
Switch Terminals | Quick Connect |
Lever Travel | 24° |
Handle Style | Round |
Rotation Electrical Angle | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Joystick, 10A, 250Vac, 2 Pole, Ball | Newark Electronics |
JOYSTICK, 10A, 250VAC, 2 POLE, BALL | element14 |
Joystick 2 pole 22mm sealed ball handle | RS |
Where can I find additional details, specifications and documents for a 3D2-ZBE-08-520?
Additional datasheets, footprints and schematics for 3D2-ZBE-08-520 are listed on our Part Details page. You can also find images and similar parts to 3D2-ZBE-08-520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3D2-ZBE-08-520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3D2-ZBE-08-520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3D2-ZBE-08-520 fall under?
The 3D2-ZBE-08-520 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3D2-ZBE-08-520 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3D2-ZBE-08-520 you can contact the distributor directly for product support, shipping queries etc.
Is the 3D2-ZBE-08-520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3D2-ZBE-08-520 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 3D2-ZBE-08-520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3D2-ZBE-08-520 often in real-time on the comparison pages.
What if I can't find stock of 3D2-ZBE-08-520?
You can fill out our help required form which you can use to request a quote for 3D2-ZBE-08-520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.