3CTH9+10A16LMH13613609+10AW MEC Switches Parts by MEC Switches

ROCKER SWITCH SPST 0.05A 24VDC TH

Status: Unknown
Series: Rockermec 3C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.12

Distributor Stock
Logo for Farnell
Farnell
from US$9.78
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.26
3
in stock
Buy Now
Logo for element14
element14
from US$8.12
3
in stock
Buy Now

Specifications

Illumination Non Illuminated
Contact Configuration SPST
Switch Operation -
Actuator / Cap Colour White
Switch Mounting Through Hole
Contact Current Max 50mA
Contact Voltage AC Nom -
Contact Voltage DC Nom 24V
Product Range Rockermec 3C Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Rocker Switch, Spst, 0.05A, 24Vdc, Th | Newark Electronics
ROCKER SWITCH, SPST, 0.05A, 24VDC, TH | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3CTH9+10A16LMH13613609+10AW?

Additional datasheets, footprints and schematics for 3CTH9+10A16LMH13613609+10AW are listed on our Part Details page. You can also find images and similar parts to 3CTH9+10A16LMH13613609+10AW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3CTH9+10A16LMH13613609+10AW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3CTH9+10A16LMH13613609+10AW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3CTH9+10A16LMH13613609+10AW fall under?

The 3CTH9+10A16LMH13613609+10AW is listed under MEC Switches Parts.

Can I view similar or alternative parts?

You can view similar parts to 3CTH9+10A16LMH13613609+10AW when available in the MEC Switches Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3CTH9+10A16LMH13613609+10AW you can contact the distributor directly for product support, shipping queries etc.

Is the 3CTH9+10A16LMH13613609+10AW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3CTH9+10A16LMH13613609+10AW have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3CTH9+10A16LMH13613609+10AW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3CTH9+10A16LMH13613609+10AW often in real-time on the comparison pages.

What if I can't find stock of 3CTH9+10A16LMH13613609+10AW?

You can fill out our help required form which you can use to request a quote for 3CTH9+10A16LMH13613609+10AW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay