3C.SA.DR.1 Hand & Workholding Tools by Ideal Tek

ESD TWEEZER STRAIGHT/POINTED 110MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.00

Distributor Stock
Logo for Farnell
Farnell
from US$38.00
No stock
Buy Now
Logo for element14
element14
from US$58.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Tweezer Type ESD
Tweezer Tip Type / Style Straight Pointed
Overall Length 110mm
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
Product Range -

Alternative Descriptions

Esd Tweezer, Straight/Pointed, 110Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3C.SA.DR.1?

Additional datasheets, footprints and schematics for 3C.SA.DR.1 are listed on our Part Details page. You can also find images and similar parts to 3C.SA.DR.1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3C.SA.DR.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3C.SA.DR.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3C.SA.DR.1 fall under?

The 3C.SA.DR.1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.

Can I view similar or alternative parts?

You can view similar parts to 3C.SA.DR.1 when available in the Tweezers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3C.SA.DR.1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3C.SA.DR.1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3C.SA.DR.1 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 3C.SA.DR.1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3C.SA.DR.1 often in real-time on the comparison pages.

What if I can't find stock of 3C.SA.DR.1?

You can fill out our help required form which you can use to request a quote for 3C.SA.DR.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay