Status: | Unknown |
---|---|
Series: | 3CRH Series |
RoHS: | Unknown |
Product Range | 3CRH Series |
---|---|
Capacitance | 0.33µF |
Capacitance Tolerance | ± 20% |
Resistance | 33ohm |
Resistance Tolerance | ± 30% |
Resistor Power Rating | 6W |
Voltage Rating VAC | 500V |
Voltage Rating V DC | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance + | 20% |
Capacitance Tolerance - | 20% |
Connector Type | Wire Leaded |
Control Voltage AC Max | 500V |
External Depth | 30mm |
External Length / Height | 63mm |
External Width | 45mm |
Fixing Centres | 57mm |
Insulation Resistance | 10000Mohm |
Lead Length | 300mm |
No. of Phases | Three Phase |
Nom Operating Voltage | 500V |
Operating Frequency Max | 720Hz |
Operating Frequency Min | 50Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Peak Pulse Voltage | 1500V |
Pulse Period Time | 100ms |
Resistance Tolerance + | 30% |
Resistance Tolerance - | 30% |
Suppressor Type | Mains |
Voltage Rating | 500VAC |
Contact Suppressor Three phase 330nF 33R | RS |
Cap, Rc Network, 0.33Uf, 33R, 500Vac | Newark Electronics |
CAP, RC NETWORK, 0.33UF, 33R, 500VAC | element14 |
Where can I find additional details, specifications and documents for a 3CRH30330?
Additional datasheets, footprints and schematics for 3CRH30330 are listed on our Part Details page. You can also find images and similar parts to 3CRH30330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3CRH30330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3CRH30330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3CRH30330 fall under?
The 3CRH30330 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 3CRH30330 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3CRH30330 you can contact the distributor directly for product support, shipping queries etc.
Is the 3CRH30330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3CRH30330 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3CRH30330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3CRH30330 often in real-time on the comparison pages.
What if I can't find stock of 3CRH30330?
You can fill out our help required form which you can use to request a quote for 3CRH30330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.