Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Viewing Angle | 45° |
Lens Shape | Round |
Forward Current / Color | R 20mA, G 20mA |
Luminous Intensity / Color | R 6mcd, G 6mcd |
RoHS Compliant | Yes |
LED Thru-Hole 3mm Bi-Color Red/Green (625nm/568nm) (6mcd/6mcd) 45Deg View Angle | Bivar Inc. 3BC | RS Americas |
Led, Round, 3Mm, Red/Green, 6Mcd, 625/568Nm | Newark Electronics |
3BC Series Red/Green 3 mm 45░ 6 mcd Diffused Through Hole LED | Future Electronics |
Where can I find additional details, specifications and documents for a 3BC?
Additional datasheets, footprints and schematics for 3BC are listed on our Part Details page. You can also find images and similar parts to 3BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3BC fall under?
The 3BC is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 3BC when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3BC you can contact the distributor directly for product support, shipping queries etc.
Is the 3BC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3BC have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 3BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3BC often in real-time on the comparison pages.
What if I can't find stock of 3BC?
You can fill out our help required form which you can use to request a quote for 3BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.