Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 3.9V |
---|---|
Battery Technology | Lithium |
Battery Capacity | 2Ah |
Battery Terminals | Pressure Contact |
External Diameter | 13.7mm |
External Height | 49.2mm |
RoHS Compliant | NA |
Lithium Battery, 3.9V | Newark Electronics |
Where can I find additional details, specifications and documents for a 3B24-XA?
Additional datasheets, footprints and schematics for 3B24-XA are listed on our Part Details page. You can also find images and similar parts to 3B24-XA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3B24-XA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3B24-XA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3B24-XA fall under?
The 3B24-XA is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 3B24-XA when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3B24-XA you can contact the distributor directly for product support, shipping queries etc.
Is the 3B24-XA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3B24-XA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3B24-XA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3B24-XA often in real-time on the comparison pages.
What if I can't find stock of 3B24-XA?
You can fill out our help required form which you can use to request a quote for 3B24-XA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.