Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now |
Connector Type | Standard Power Entry |
---|---|
Current Rating | 3A |
Connector Colour | White |
Connector Body Material | - |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Gender | Plug |
Where can I find additional details, specifications and documents for a 3A WHT?
Additional datasheets, footprints and schematics for 3A WHT are listed on our Part Details page. You can also find images and similar parts to 3A WHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3A WHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3A WHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3A WHT fall under?
The 3A WHT is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 3A WHT when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3A WHT you can contact the distributor directly for product support, shipping queries etc.
Is the 3A WHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3A WHT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3A WHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3A WHT often in real-time on the comparison pages.
What if I can't find stock of 3A WHT?
You can fill out our help required form which you can use to request a quote for 3A WHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.