Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
432
in stock
|
Buy Now |
Connector Type | Standard Power Entry |
---|---|
Current Rating | 3A |
Connector Colour | Black |
Connector Body Material | - |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Gender | Plug |
TERMINAL BLOCK BLACK 3A | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Standard Power Entry |
---|---|
Current Rating | 3A |
Connector Colour | Black |
Voltage Rating V AC | 250V |
Gender | Plug |
No. of Outlets | 1 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3A BLK?
Additional datasheets, footprints and schematics for 3A BLK are listed on our Part Details page. You can also find images and similar parts to 3A BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3A BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3A BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3A BLK fall under?
The 3A BLK is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 3A BLK when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3A BLK you can contact the distributor directly for product support, shipping queries etc.
Is the 3A BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3A BLK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3A BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3A BLK often in real-time on the comparison pages.
What if I can't find stock of 3A BLK?
You can fill out our help required form which you can use to request a quote for 3A BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.