Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Panel Mount |
---|---|
For Use With | Terminal Block Interface Module |
Length | 1219.2mm |
Height | 17.8mm |
Width | 85.3mm |
Rail Material | PVC (Polyvinylchloride) |
Fixing Centers | - |
Product Range | - |
3Tk2-48=Snap Track,terminal Bl |Buchanan Te Connectivity 3TK2-48 | Newark Electronics |
Connector Accessories Snaptrack Channel | Avnet America |
Buchanan, SNAPTRACK Channel, Term Blk, 86.40 mm W, 1219.20 mm L, , | TE Connectivity 3TK2-48 | RS Americas |
Where can I find additional details, specifications and documents for a 3TK2-48?
Additional datasheets, footprints and schematics for 3TK2-48 are listed on our Part Details page. You can also find images and similar parts to 3TK2-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3TK2-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3TK2-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3TK2-48 fall under?
The 3TK2-48 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3TK2-48 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3TK2-48 you can contact the distributor directly for product support, shipping queries etc.
Is the 3TK2-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3TK2-48 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 3TK2-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3TK2-48 often in real-time on the comparison pages.
What if I can't find stock of 3TK2-48?
You can fill out our help required form which you can use to request a quote for 3TK2-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.