Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Multicomp Basic Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green |
External Depth | 11.43mm |
External Length / Height | 18.24mm |
External Width | 11.74mm |
Height Max | 18.24mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Where can I find additional details, specifications and documents for a 3R76?
Additional datasheets, footprints and schematics for 3R76 are listed on our Part Details page. You can also find images and similar parts to 3R76 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3R76 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3R76 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3R76 fall under?
The 3R76 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3R76 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3R76 you can contact the distributor directly for product support, shipping queries etc.
Is the 3R76 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3R76 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 3R76.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3R76 often in real-time on the comparison pages.
What if I can't find stock of 3R76?
You can fill out our help required form which you can use to request a quote for 3R76 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.