3R62 Switches, Relays & Solenoids by Multicomp

ACTUATOR BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0230

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
80
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0230
365
in stock
Buy Now
Logo for element14
element14
from US$0.15
80
in stock
Buy Now

Specifications

For Use With Multicomp Subminiature Snap In Switches
IP / NEMA Rating -
Product Range -
SVHC No SVHC (15-Jan-2018)
Colour Black
External Depth 11.46mm
External Length / Height 8.91mm
External Width 11.68mm
Height Max 8.9mm
Operating Temperature Max 85°C
Operating Temperature Min -30°C


3R62 Switches by Multicomp Pro

SWITCH ACTUATOR

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

For Use With Multicomp Pro Subminiature Snap In Switches
Actuator / Cap Colour Black
Actuator Height 8.9mm
Actuator Width 11.68mm
RoHS Compliant Yes

Alternative Descriptions

Switch Actuator | Newark Electronics
ACTUATOR, BLACK | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3R62?

Additional datasheets, footprints and schematics for 3R62 are listed on our Part Details page. You can also find images and similar parts to 3R62 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3R62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3R62 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3R62 fall under?

The 3R62 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 3R62 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3R62 you can contact the distributor directly for product support, shipping queries etc.

Is the 3R62 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3R62 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3R62.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3R62 often in real-time on the comparison pages.

What if I can't find stock of 3R62?

You can fill out our help required form which you can use to request a quote for 3R62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay