Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 50mA |
Drain Source Voltage Vds | -40V |
On Resistance Rds(on) | 180ohm |
Rds(on) Test Voltage Vgs | -20V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 375mW |
Transistor Case Style | TO-206AF |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Operating Temperature Min | -55°C |
MOSFET, P CH, -40V, 50MA, TO-206AF | Farnell |
P Channel Mosfet, -40V, 50Ma, To-206Af | Newark Electronics |
Where can I find additional details, specifications and documents for a 3N163-E3?
Additional datasheets, footprints and schematics for 3N163-E3 are listed on our Part Details page. You can also find images and similar parts to 3N163-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3N163-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3N163-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3N163-E3 fall under?
The 3N163-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 3N163-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3N163-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3N163-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3N163-E3 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 3N163-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3N163-E3 often in real-time on the comparison pages.
What if I can't find stock of 3N163-E3?
You can fill out our help required form which you can use to request a quote for 3N163-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.