3LP01SS-TL-H Semiconductors - Discretes by ON Semiconductor

MOSFET P-CH -30V -0.1A SC-81

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
238,754
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
-
Buy Now

Specifications

Transistor Polarity P Channel
Continuous Drain Current Id -100mA
Drain Source Voltage Vds -30V
On Resistance Rds(on) 8ohm
Rds(on) Test Voltage Vgs -4V
Threshold Voltage Vgs -1.4mV
Power Dissipation Pd 150mW
Transistor Case Style SC-81
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

MOSFET, P-CH, -30V, -0.1A, SC-81 | Farnell
Mosfet, P-Ch, -30V, -0.1A, Sc-81 |Onsemi 3LP01SS-TL-H | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3LP01SS-TL-H?

Additional datasheets, footprints and schematics for 3LP01SS-TL-H are listed on our Part Details page. You can also find images and similar parts to 3LP01SS-TL-H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3LP01SS-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3LP01SS-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3LP01SS-TL-H fall under?

The 3LP01SS-TL-H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 3LP01SS-TL-H when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3LP01SS-TL-H you can contact the distributor directly for product support, shipping queries etc.

Is the 3LP01SS-TL-H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3LP01SS-TL-H have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 3LP01SS-TL-H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3LP01SS-TL-H often in real-time on the comparison pages.

What if I can't find stock of 3LP01SS-TL-H?

You can fill out our help required form which you can use to request a quote for 3LP01SS-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay