Status: | Unknown |
---|---|
Series: | LA Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Product Range | LA Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 3A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Capacitance | 740nF |
Filter Terminals | Quick Connect |
Power Entry Module, Plug, 3A | Newark Electronics |
Where can I find additional details, specifications and documents for a 3EZLA2S?
Additional datasheets, footprints and schematics for 3EZLA2S are listed on our Part Details page. You can also find images and similar parts to 3EZLA2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3EZLA2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3EZLA2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3EZLA2S fall under?
The 3EZLA2S is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3EZLA2S when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3EZLA2S you can contact the distributor directly for product support, shipping queries etc.
Is the 3EZLA2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3EZLA2S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3EZLA2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3EZLA2S often in real-time on the comparison pages.
What if I can't find stock of 3EZLA2S?
You can fill out our help required form which you can use to request a quote for 3EZLA2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.