3EEB1 EMC / RFI Suppression by TE Connectivity

FILTER INLET IEC 3A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$13.23


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$16.09
-
Buy Now
Logo for RS Americas RS Americas US$13.40
-
Buy Now
Logo for element14 element14 US$14.48
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 48500pF
Voltage Rating 250VAC
Filter Type EMI RFI
Current Rating 3A
Filter Terminals Quick Connect
Inductance Min 1.45mH
Leakage Current Max 190µA
Product Range -
SVHC No SVHC (27-Jun-2018)
Approval Bodies CSA UL VDE
External Depth 54.6mm
External Length / Height 20.6mm
External Width 50.3mm
Leakage Current 190µA
No. of Phases Single Phase
Voltage Rating VAC 250V

Alternative Descriptions

Filter, Inlet, Iec, 3A | Newark Electronics
Filter, Gen. Purp.,RFI Line,1 Ph, Op-V 250VAC, Curr 3A, Flange Mnt,2250VDC (L-G) | TE Connectivity 3EEB1 | RS Americas
FILTER, INLET, IEC, 3A | element14
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Panel Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3EEB1?

Additional datasheets, footprints and schematics for 3EEB1 are listed on our Part Details page. You can also find images and similar parts to 3EEB1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3EEB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3EEB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3EEB1 fall under?

The 3EEB1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 3EEB1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3EEB1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3EEB1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3EEB1 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 3EEB1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3EEB1 often in real-time on the comparison pages.

What if I can't find stock of 3EEB1?

You can fill out our help required form which you can use to request a quote for 3EEB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay