Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 3.0 |
Gender | Receptacle |
No. of Positions | 9Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | USB 3.0 B |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 9Contacts |
Where can I find additional details, specifications and documents for a 3BL09S-125-AR?
Additional datasheets, footprints and schematics for 3BL09S-125-AR are listed on our Part Details page. You can also find images and similar parts to 3BL09S-125-AR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3BL09S-125-AR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3BL09S-125-AR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3BL09S-125-AR fall under?
The 3BL09S-125-AR is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3BL09S-125-AR when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3BL09S-125-AR you can contact the distributor directly for product support, shipping queries etc.
Is the 3BL09S-125-AR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3BL09S-125-AR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3BL09S-125-AR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3BL09S-125-AR often in real-time on the comparison pages.
What if I can't find stock of 3BL09S-125-AR?
You can fill out our help required form which you can use to request a quote for 3BL09S-125-AR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.