Status: | Unknown |
---|---|
Series: | AYO Series |
RoHS: | Unknown |
Prices starting from US$17.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.28
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$21.16
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$23.48
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$19.30
|
99
in stock
|
Buy Now | |
TE Store
from US$33.85
|
26
in stock
|
Buy Now | |
Avnet America
from US$17.74
|
-
|
Buy Now | |
RS Americas
from US$24.25
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Voltage Rating | 440V |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 3mA |
Product Range | AYO Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 52.5mm |
External Length / Height | 85.6mm |
External Width | 81.5mm |
No. of Phases | Three Phase |
Power Line Filters 3A 1/4 FASTON FLANGE MOUNT | Rapid Electronics |
Power Line Filters 3A 1/4 Faston Flange Mount |Corcom Te Connectivity 3AYO1 | Newark Electronics |
FILTER, 3A, 3 PHASE | Farnell |
3AYO1=F7691 S0 Current Rating: 3 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Wiring Configuration: WYE (4 wire + ground) Operating Voltage: 440 VAC 3 Phase Filters & Corcom Ayo Series | 3 A .250" FASTON WYE (4 wire + ground) | Part Number: 3AYO1 | Internal Number: 6609066-1 | TE Connectivity | TE Store |
Power Line Filter 50Hz/60Hz 3A 440VAC Quick Connect Flange Mount | Avnet America |
Filter, 3AYO1=F7691 S0 | TE Connectivity 3AYO1 | RS Americas |
Where can I find additional details, specifications and documents for a 3AYO1?
Additional datasheets, footprints and schematics for 3AYO1 are listed on our Part Details page. You can also find images and similar parts to 3AYO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3AYO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3AYO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3AYO1 fall under?
The 3AYO1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 3AYO1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3AYO1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3AYO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3AYO1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 3AYO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3AYO1 often in real-time on the comparison pages.
What if I can't find stock of 3AYO1?
You can fill out our help required form which you can use to request a quote for 3AYO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.