Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$243.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$243.53
|
No stock
|
Buy Now |
Kit Application Type | Communication & Networking |
---|---|
Silicon Manufacturer | Telit Wireless Solutions |
Silicon Core Number | GE863 |
Application Sub Type | GPRS / GSM |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Development Tool Type | Hardware / Software - Interface Board |
Features | Jamming Detection & Report Integrated TCP/IP Protocol Stack Serial Port Multiplexer GSM 7.10 |
Kit Features | Jamming Detection Integrated TCP/IP Protocol Stack Support Over-the-Air firmware Update |
Type | Interface Board |
INTERFACE BOARD, WITH MODULE | Farnell |
Where can I find additional details, specifications and documents for a 3990250696?
Additional datasheets, footprints and schematics for 3990250696 are listed on our Part Details page. You can also find images and similar parts to 3990250696 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3990250696 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3990250696 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3990250696 fall under?
The 3990250696 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 3990250696 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3990250696 you can contact the distributor directly for product support, shipping queries etc.
Is the 3990250696 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3990250696 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3990250696.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3990250696 often in real-time on the comparison pages.
What if I can't find stock of 3990250696?
You can fill out our help required form which you can use to request a quote for 3990250696 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.