Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication & Networking |
---|---|
Silicon Manufacturer | Telit Wireless Solutions |
Silicon Core Number | - |
Application Sub Type | GPRS / GSM |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Development Tool Type | Hardware / Software - Eval Kit |
Features | Audio Monitor Output SIM Card Holder Battery Charge Control RS232 USB 1.1 Serial Port |
Kit Contents Descriptive | 1x EVK2 Motherboard 1x Info Note 18x 2-Pin Jumper Female 1x USB A-B Cable 1x Red & Black Cable /w Plugs 1x GSM-UMTS Magnetic ANT Cable RG174 /w SMA/M |
Kit Features | Audio Monitor Output SIM Card Holder Battery Charge Control RS-232 USB 1.1 Serial Port |
Type | Evaluation Kit |
EVALUATIONKIT EVK2 / M2M AIR | Rutronik |
Evk2, Gsm/Gprs/Cdma, Dev Kit | Newark Electronics |
EVK2, MOTHERBOARD, RS232, DEV KIT | Farnell |
Where can I find additional details, specifications and documents for a 3990150502?
Additional datasheets, footprints and schematics for 3990150502 are listed on our Part Details page. You can also find images and similar parts to 3990150502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3990150502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3990150502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3990150502 fall under?
The 3990150502 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 3990150502 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3990150502 you can contact the distributor directly for product support, shipping queries etc.
Is the 3990150502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3990150502 have stock available?
Authorised distributors including Rutronik, Newark Electronics and Farnell have stock available or on a lead time for 3990150502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3990150502 often in real-time on the comparison pages.
What if I can't find stock of 3990150502?
You can fill out our help required form which you can use to request a quote for 3990150502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.