Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.45
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
470
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
198
in stock
|
Buy Now | |
Farnell
from US$1.96
|
198
in stock
|
Buy Now | |
RS Americas
from US$10.20
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$19.60
|
-
|
Buy Now | |
Relay Specialties
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR57 |
Battery Technology | Silver Oxide |
Battery Capacity | 55mAh |
Battery Terminals | Pressure Contact |
External Diameter | 9.5mm |
External Height | 2.7mm |
External Width | - |
External Depth | - |
Weight | 0.76g |
Battery IEC Code | SR926 |
Battery NEDA Code | 1165SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 9.5mm |
External Length / Height | 2.6mm |
Output Voltage | 1.5V |
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 55 Mah, 1.55 V, Sr57, Pressure Contact Rohs Compliant: Na |Renata 399 | Newark Electronics |
CELL, BUTTON, 1.55V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Screw |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 7000h |
RoHS Compliant | Yes |
CML T-1 3/4 MIDGET SCREW BASE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RGB backlight negative LCD 16x2 + extras | Adafruit Industries 399 | RS Americas |
Adafruit 16x2 Negative LCD with RGB Backlight | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 4.242mm |
Inner Diameter | 3.048mm |
Overall Length | 7.925mm |
Body Diameter | 0.167" |
Bore Size | 3mm |
Material | Aluminium |
RoHS Compliant | Yes |
Spacer sleeve | Transfer Multisort Elektronik |
ALUMINIUM ECONOMIC SPACER | Rutronik |
Aluminum Economy Spacer | Future Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers AL SPCR #4X5/16 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Screw |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 7000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 399?
Additional datasheets, footprints and schematics for 399 are listed on our Part Details page. You can also find images and similar parts to 399 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 399 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 399 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 399 fall under?
The 399 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 399 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 399 you can contact the distributor directly for product support, shipping queries etc.
Is the 399 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 399 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Farnell, RS Americas and Rutronik have stock available or on a lead time for 399.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 399 often in real-time on the comparison pages.
What if I can't find stock of 399?
You can fill out our help required form which you can use to request a quote for 399 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.