398254-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 398254-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 398254-000
Series Information for 398254-000 - TE Connectivity
  • Status: Active
  • Aliases: 398254-000, 5-1198187-3
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD21W-E

Specifications

Marker Style:
Snap-On
Marker Size:
STD 21
Compatible Cable Diameter:
.433 – .61in, 11 – 15.5mm
Printed Marking Color:
Black
Packaging Quantity:
50
Packaging Method:
Box
Marker Cut:
Straight
Printed Marking:
E

Compatibility

  • Compatible Parts: 1768047-5
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Marker Polyoxymethylene White Bag
Avnet Europe
Cable Accessories Marker Polyoxymethylene White Bag