Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
397892-000,
1-1199477-6 |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.67
|
40
in stock
|
Buy Now | |
Boersig
from US$5.00
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$10.43
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$8.46
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
40
in stock
|
Buy Now | |
Future Electronics
from US$5.36
|
-
|
Buy Now | |
Avnet America
from US$4.58
|
-
|
Buy Now | |
RS Americas
from US$6.15
|
-
|
Buy Now | |
TTI Europe
from US$4.04
|
-
|
Buy Now | |
Sager
from US$4.06
|
-
|
Buy Now |
Fluid Type | Water, VDE 0370 Oil |
---|---|
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Color | Black |
Expanded Inside Diameter (Min) | .63in, 16mm |
Recovered Inside Diameter (Max) | .197in, 5mm |
Recovered Wall Thickness (Tolerance) | 1.4mm, .055in |
Cut Length | 47.244in, 1200mm |
Voltage (Max) | .6kV |
Product Source | Germany |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | RMW |
Resistant To | Strain, Abrasion, Mechanical Damage, Impact, Fluids |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 125°C |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Operating Temperature Range | -40 – 110°C |
Heat Shrink Tubing And Sleeves Rmw 16/5Mm 3:1 Bk |Raychem Te Connectivity 397892-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves RMW 16/5MM 3:1 BK | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Piece | Avnet America |
RMW-16/5-1200/ADH-0 | TE Connectivity 397892-000 | RS Americas |
Heat Shrink Tubing & Sleeves RMW-16/5-1200/ADH-0 | Sager |
Where can I find additional details, specifications and documents for a 397892-000?
Additional datasheets, footprints and schematics for 397892-000 are listed on our Part Details page. You can also find images and similar parts to 397892-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 397892-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 397892-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 397892-000 fall under?
The 397892-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 397892-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 397892-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 397892-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 397892-000 have stock available?
Authorised distributors including Boersig, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 397892-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 397892-000 often in real-time on the comparison pages.
What if I can't find stock of 397892-000?
You can fill out our help required form which you can use to request a quote for 397892-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.