3971D-DH-W Wireless Systems & Modules by PCTEL

ANTENNA GPS DOME HEAD LOW NOISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$84.76

Distributor Stock
Logo for Farnell
Farnell
from US$84.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Antenna Type GPS
Frequency Min -
Frequency Max 1575.42MHz
Antenna Mounting Pole (Mast) or Wall
Gain 28dB
VSWR -
Input Power -
Input Impedance -
Antenna Polarisation Right Hand Circular
Product Range -
Antenna Applications GPS

Alternative Descriptions

ANTENNA, GPS, DOME HEAD, LOW NOISE | Farnell
Antenna, Gps, Dome Head, Low Noise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3971D-DH-W?

Additional datasheets, footprints and schematics for 3971D-DH-W are listed on our Part Details page. You can also find images and similar parts to 3971D-DH-W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3971D-DH-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3971D-DH-W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3971D-DH-W fall under?

The 3971D-DH-W is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.

Can I view similar or alternative parts?

You can view similar parts to 3971D-DH-W when available in the Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3971D-DH-W you can contact the distributor directly for product support, shipping queries etc.

Is the 3971D-DH-W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3971D-DH-W have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 3971D-DH-W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3971D-DH-W often in real-time on the comparison pages.

What if I can't find stock of 3971D-DH-W?

You can fill out our help required form which you can use to request a quote for 3971D-DH-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay