Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.37
|
39
in stock
|
Buy Now | |
Electro Enterprises
from US$0.46
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
46
in stock
|
Buy Now | |
Distrelec
from US$58.94
|
17
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$39.95
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Carlton-Bates
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$14.12
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
AF Size - Metric | 7mm |
---|---|
AF Size - Imperial | - |
Length | 90mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Imperial AF Size | 9/32" |
CLE MIXTE COURTE 12 PANS 7 MM | RS |
COMBINATION SPANNER, 7MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR59 |
Battery Technology | Silver Oxide |
Battery Capacity | 32mAh |
Battery Terminals | Pressure Contact |
External Diameter | 7.9mm |
External Height | 2.66mm |
External Width | - |
External Depth | - |
Weight | 0.5g |
Battery IEC Code | SR726SW |
Battery NEDA Code | 1163SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 7.9mm |
External Length / Height | 2.6mm |
Height | 2.6mm |
Output Voltage | 1.55V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 10V |
---|---|
Lamp Base Type | Midget Groove |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.08 |
Average Bulb Life | 30000h |
RoHS Compliant | Yes |
Supply Voltage:10V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit TTL Serial JPEG Camera with NTSC Video, 5V | Distrelec |
TTL Serial JPEG Camera with NTSC Video | Adafruit Industries 397 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 4.242mm |
Inner Diameter | 3.048mm |
Overall Length | 4.75mm |
Body Diameter | 0.167" |
Bore Size | 3mm |
Material | Aluminium |
RoHS Compliant | Yes |
ALUMINUM ECONOMY SPACER | Heilind Electronics |
Aluminum ╪ 3.18 x 475 mm Economy Spacer | Future Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers AL SPCR #4X3/16 | Sager |
Where can I find additional details, specifications and documents for a 39.7?
Additional datasheets, footprints and schematics for 39.7 are listed on our Part Details page. You can also find images and similar parts to 39.7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39.7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39.7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39.7 fall under?
The 39.7 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Spanners.
Can I view similar or alternative parts?
You can view similar parts to 39.7 when available in the Spanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39.7 you can contact the distributor directly for product support, shipping queries etc.
Is the 39.7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39.7 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, RS, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 39.7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39.7 often in real-time on the comparison pages.
What if I can't find stock of 39.7?
You can fill out our help required form which you can use to request a quote for 39.7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.