3964 Connectors by Multicomp

TERMINAL RING TONGUE #10 CRIMP BLUE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.62

Distributor Stock
Logo for RS
RS
from US$38.68
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$29.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.62
-
Buy Now
Logo for element14
element14
from US$27.89
-
Buy Now
Logo for Farnell
Farnell
from US$31.29
-
Buy Now

Specifications

Stud Size - Metric M5
Stud Size - Imperial #10
Wire Size AWG Max 14AWG
Conductor Area CSA -
Product Range -
Insulator Colour Blue
Insulator Material Polyolefin
Contact Material Copper

Alternative Descriptions

Terminal, Ring Tongue, #10, Crimp, Blue | Newark Electronics
TERMINAL, RING TONGUE, #10, CRIMP, BLUE | element14


3964 Hand & Workholding Tools by CK Tools

CUTTER CABLE 160MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Overall Length 160mm
Cutting Capacity Max 16mm
For Use With Aluminium & Copper Cables
Blade Edge Shear
Product Range -
SVHC No SVHC (15-Jan-2019)
Cutting Capacity CSA 50mm²
Length 160mm

3964 Semiconductors - Tools by Adafruit Industries

ADAFRUIT VEML6075 UVA UVB AND UV INDEX SENSOR BREAKOUT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3964?

Additional datasheets, footprints and schematics for 3964 are listed on our Part Details page. You can also find images and similar parts to 3964 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3964 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3964 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3964 fall under?

The 3964 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 3964 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3964 you can contact the distributor directly for product support, shipping queries etc.

Is the 3964 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3964 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3964.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3964 often in real-time on the comparison pages.

What if I can't find stock of 3964?

You can fill out our help required form which you can use to request a quote for 3964 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay