395BP Non-Rechargeable Batteries by Energizer

BATTERY AG2O, 1.55V, COIN CELL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Battery Voltage 1.55V
Battery Size Code Button Cell
Battery Technology Silver Oxide
Battery Capacity 52mAh
Battery Terminals Pressure Contact
External Diameter 9.5mm
External Height 2.7mm
RoHS Compliant NA

Alternative Descriptions

Battery Ag2O, 1.55V, Coin Cell | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 395BP?

Additional datasheets, footprints and schematics for 395BP are listed on our Part Details page. You can also find images and similar parts to 395BP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 395BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 395BP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 395BP fall under?

The 395BP is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 395BP when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 395BP you can contact the distributor directly for product support, shipping queries etc.

Is the 395BP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 395BP have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for 395BP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 395BP often in real-time on the comparison pages.

What if I can't find stock of 395BP?

You can fill out our help required form which you can use to request a quote for 395BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay