Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0298
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
384
in stock
|
Buy Now | |
Toby Electronics
from US$0.0298
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
40
in stock
|
Buy Now | |
Distrelec
from US$8.92
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$8.27
|
34
in stock
|
Buy Now | |
element14
from US$8.47
|
34
in stock
|
Buy Now | |
RS Americas
from US$2.82
|
5
in stock
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | ARM Development Boards |
Adafruit 8-channel Bi-directional Logic Level Converter | Distrelec |
Logic Level Converter, 8Ch, Arm Development Board | Newark Electronics |
LOGIC LEVEL CONVERTER, 8CH, ARM DEVELOPMENT BOARD | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR57 |
Battery Technology | Silver Oxide |
Battery Capacity | 55mAh |
Battery Terminals | Pressure Contact |
External Diameter | 9.5mm |
External Height | 2.7mm |
External Width | - |
External Depth | - |
Weight | 0.76g |
Battery IEC Code | SR926 |
Battery NEDA Code | 1165SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CELL, BUTTON, 1.55V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 395?
Additional datasheets, footprints and schematics for 395 are listed on our Part Details page. You can also find images and similar parts to 395 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 395 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 395 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 395 fall under?
The 395 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to 395 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 395 you can contact the distributor directly for product support, shipping queries etc.
Is the 395 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 395 have stock available?
Authorised distributors including Toby Electronics, Farnell, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for 395.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 395 often in real-time on the comparison pages.
What if I can't find stock of 395?
You can fill out our help required form which you can use to request a quote for 395 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.