Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
503
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
769
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
503
in stock
|
Buy Now | |
element14
from US$0.90
|
503
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.02
|
54
in stock
|
Buy Now | |
RS
from US$166.04
|
3
in stock
|
Buy Now | |
RS Americas
from US$5.47
|
-
|
Buy Now | |
Carlton-Bates
from US$0.73
|
-
|
Buy Now | |
Relay Specialties
from US$0.79
|
-
|
Buy Now | |
Sager
from US$0.57
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.12 |
Average Bulb Life | 10000h |
Product Range | - |
Lamp, Midget Flange, T-1 3/4, 12V | Newark Electronics |
LAMP, MIDGET FLANGE, T-1 3/4, 12V | element14 |
CML T-1 3/4 MIDGET FLANGE BASE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR45 |
Battery Technology | Silver Oxide |
Battery Capacity | 84mAh |
Battery Terminals | Pressure Contact |
External Diameter | 9.5mm |
External Height | 3.6mm |
External Width | - |
External Depth | - |
Weight | 1.02g |
Battery IEC Code | SR936 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 9.5mm |
External Length / Height | 3.6mm |
Height | 3.6mm |
Output Voltage | 1.55V |
Renata Silver Oxide Cell 394 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 394?
Additional datasheets, footprints and schematics for 394 are listed on our Part Details page. You can also find images and similar parts to 394 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 394 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 394 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 394 fall under?
The 394 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 394 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 394 you can contact the distributor directly for product support, shipping queries etc.
Is the 394 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 394 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 394.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 394 often in real-time on the comparison pages.
What if I can't find stock of 394?
You can fill out our help required form which you can use to request a quote for 394 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.