Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.45
|
175
in stock
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR48 |
Battery Technology | Silver Oxide |
Battery Capacity | 80mAh |
Battery Terminals | Flat Top |
External Diameter | 7.9mm |
External Height | 5.4mm |
RoHS Compliant | NA |
Battery Ag2O, 1.55V, Coin Cell | Newark Electronics |
Where can I find additional details, specifications and documents for a 393-309TZ?
Additional datasheets, footprints and schematics for 393-309TZ are listed on our Part Details page. You can also find images and similar parts to 393-309TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 393-309TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 393-309TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 393-309TZ fall under?
The 393-309TZ is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 393-309TZ when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 393-309TZ you can contact the distributor directly for product support, shipping queries etc.
Is the 393-309TZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 393-309TZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 393-309TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 393-309TZ often in real-time on the comparison pages.
What if I can't find stock of 393-309TZ?
You can fill out our help required form which you can use to request a quote for 393-309TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.