Status: | Unknown |
---|---|
Series: | 392 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Contact Current | 5A |
Product Range | 392 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
RoHS Compliant | No |
STRUTHERS-DUNN RELAY | Relay Specialties |
Relay, Spdt, 240Vac, 28Vdc, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a 392XAX48P-3.5MA DC?
Additional datasheets, footprints and schematics for 392XAX48P-3.5MA DC are listed on our Part Details page. You can also find images and similar parts to 392XAX48P-3.5MA DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 392XAX48P-3.5MA DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 392XAX48P-3.5MA DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 392XAX48P-3.5MA DC fall under?
The 392XAX48P-3.5MA DC is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 392XAX48P-3.5MA DC when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 392XAX48P-3.5MA DC you can contact the distributor directly for product support, shipping queries etc.
Is the 392XAX48P-3.5MA DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 392XAX48P-3.5MA DC have stock available?
Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for 392XAX48P-3.5MA DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 392XAX48P-3.5MA DC often in real-time on the comparison pages.
What if I can't find stock of 392XAX48P-3.5MA DC?
You can fill out our help required form which you can use to request a quote for 392XAX48P-3.5MA DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.