Status: | Unknown |
---|---|
Series: | 39xx-0 Series |
RoHS: | Compliant |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1.016mm |
Terminal Plating | Gold |
Overall Length | 13.5mm |
Length - Below Flange | 6.769mm |
Product Range | 39xx-0 Series |
Contact Size | 20 AWG |
RoHS Compliant | Yes |
Terminal, Turret, Crimp, 13.5Mm | Newark Electronics |
Circular MIL Spec Contacts CRIMP PIN 20-24AWG Au OVER Ni | Mill-Max 3920-0-01-15-00-00-08-0 | RS Americas |
Circular MIL Spec Contacts CRIMP PIN 20-24AWG Au OVER Ni | Sager |
Where can I find additional details, specifications and documents for a 3920-0-01-15-00-00-08-0?
Additional datasheets, footprints and schematics for 3920-0-01-15-00-00-08-0 are listed on our Part Details page. You can also find images and similar parts to 3920-0-01-15-00-00-08-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3920-0-01-15-00-00-08-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3920-0-01-15-00-00-08-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3920-0-01-15-00-00-08-0 fall under?
The 3920-0-01-15-00-00-08-0 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Solder / Press Mount Turret Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3920-0-01-15-00-00-08-0 when available in the Solder / Press Mount Turret Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3920-0-01-15-00-00-08-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3920-0-01-15-00-00-08-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3920-0-01-15-00-00-08-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 3920-0-01-15-00-00-08-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3920-0-01-15-00-00-08-0 often in real-time on the comparison pages.
What if I can't find stock of 3920-0-01-15-00-00-08-0?
You can fill out our help required form which you can use to request a quote for 3920-0-01-15-00-00-08-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.