Status: | Unknown |
---|---|
Series: | 39 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.52
|
190
in stock
|
Buy Now | |
Rapid Electronics
from US$2.50
|
812
in stock
|
Buy Now | |
Newark Electronics
from US$7.46
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$7.20
|
195
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
149
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.44
|
1
in stock
|
Buy Now | |
Avnet America
from US$5.28
|
-
|
Buy Now | |
element14
from US$7.76
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 250mA |
Switch Terminals | Solder |
Product Range | 39 Series |
Pushbutton Switch,straight,spst,(On)-Off,solder Terminal |Grayhill 39-2 | Newark Electronics |
Switch Push Button N.C. SPST Round Plunger 0.25A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
SWITCH, PUSHBUTTON, SPST-NC, 250mA, 220V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR41 |
Battery Technology | Silver Oxide |
Battery Capacity | 45mAh |
Battery Terminals | Flat Top |
External Diameter | 7.9mm |
External Height | 3.6mm |
External Width | - |
External Depth | - |
Weight | 0.65g |
Battery IEC Code | SR736W |
Battery NEDA Code | 1134SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Renata Silver Oxide Cell 392 | Rapid Electronics |
CELL, BUTTON, S OXIDE, 1.55V, 392 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Anti-Short Bushing, Sizes 12-4, 10-2, 10-3, 2-1 AWG, Non-Metallic | ABB Thomas & Betts 392 | RS Americas |
Where can I find additional details, specifications and documents for a 39-2?
Additional datasheets, footprints and schematics for 39-2 are listed on our Part Details page. You can also find images and similar parts to 39-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-2 fall under?
The 39-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 39-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and RS Americas have stock available or on a lead time for 39-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-2 often in real-time on the comparison pages.
What if I can't find stock of 39-2?
You can fill out our help required form which you can use to request a quote for 39-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.