Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$339.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$339.00
|
No stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 20000 |
Range Selection | Manual |
RoHS Compliant | Yes |
Dmm Cal W/D, Hh, True Rms, 4-1/2 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a 391A CAL D?
Additional datasheets, footprints and schematics for 391A CAL D are listed on our Part Details page. You can also find images and similar parts to 391A CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 391A CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 391A CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 391A CAL D fall under?
The 391A CAL D is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 391A CAL D when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 391A CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 391A CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 391A CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 391A CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 391A CAL D often in real-time on the comparison pages.
What if I can't find stock of 391A CAL D?
You can fill out our help required form which you can use to request a quote for 391A CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.