Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 20000 |
Range Selection | Manual |
RoHS Compliant | Yes |
Multimeter, Digital, 200 mV to 1000 VDC Voltage, Range, DC, 10 Megohms, RS-232 | B&K Precision 391A | RS Americas |
Multimeter Digital Handheld, 4-1/2 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a 391A?
Additional datasheets, footprints and schematics for 391A are listed on our Part Details page. You can also find images and similar parts to 391A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 391A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 391A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 391A fall under?
The 391A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 391A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 391A you can contact the distributor directly for product support, shipping queries etc.
Is the 391A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 391A have stock available?
Authorised distributors including RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for 391A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 391A often in real-time on the comparison pages.
What if I can't find stock of 391A?
You can fill out our help required form which you can use to request a quote for 391A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.