Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
391911-000,
1-1192941-8 |
Terminal & Splice Type | Splice |
---|---|
Overall Length | .45in, 11.4mm |
Wire Insulation Diameter (Max) | .065in, 1.65mm |
Splice Type | In-Line Splice |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Sealable | No |
Product Type | SolderSleeve Wire Splice |
Solder Sleeves & Shield Tubing D-110-0124 | Sager |
Where can I find additional details, specifications and documents for a 391911-000?
Additional datasheets, footprints and schematics for 391911-000 are listed on our Part Details page. You can also find images and similar parts to 391911-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 391911-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 391911-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 391911-000 fall under?
The 391911-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 391911-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 391911-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 391911-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 391911-000 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Sager have stock available or on a lead time for 391911-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 391911-000 often in real-time on the comparison pages.
What if I can't find stock of 391911-000?
You can fill out our help required form which you can use to request a quote for 391911-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.