Status: | Unknown |
---|---|
Series: | 39 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.58
|
648
in stock
|
Buy Now | |
element14
from US$4.61
|
648
in stock
|
Buy Now | |
RS Americas
from US$4.40
|
317
in stock
|
Buy Now | |
Rapid Electronics
from US$8.98
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$6.74
|
57
in stock
|
Buy Now | |
Farnell
from US$2.21
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.37
|
2
in stock
|
Buy Now | |
Future Electronics
from US$5.30
|
-
|
Buy Now | |
Avnet America
from US$4.48
|
-
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | - |
Contact Current Max | 500mA |
Switch Terminals | Solder |
Product Range | 39 Series |
SVHC | No SVHC (27-Jun-2018) |
Switch, Pushbutton, Spst-No, 500Ma, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V | element14 |
Switch, Panel, 150 mA at 5 VDC, SPST, Solder Lug, 25 Miliohms (Max.), 39 Series | Grayhill 39-1 | RS Americas |
Pushbutton Switches PushBtn Switch N.O. Red Btn | Rapid Electronics |
Switch, Pushbutton, SPST, N/O, RED BUTTO | RS |
39 Series Momentary SPST Panel Mount Butt Contact Solder Lug Pushbutton Switch | Future Electronics |
Switch Push Button N.O. SPST Round Plunger 0.5A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR55 |
Battery Technology | Silver Oxide |
Battery Capacity | 50mAh |
Battery Terminals | Flat Top |
External Diameter | 11.6mm |
External Height | 2.05mm |
External Width | - |
External Depth | - |
Weight | 0.87g |
Battery IEC Code | SR1121 |
Battery NEDA Code | 1160SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CELL, BUTTON, S OXIDE, 1.55V, 391 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Bosch |
---|---|
Silicon Core Number | BMP085 |
For Use With | Any board with 3-5V Supply and I2C Comms |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jaw Opening Max | 12.7mm |
---|---|
Vise Type | Bench |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bushing, Anti-Short | Carlton-Bates |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 39-1?
Additional datasheets, footprints and schematics for 39-1 are listed on our Part Details page. You can also find images and similar parts to 39-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-1 fall under?
The 39-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 39-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-1 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for 39-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-1 often in real-time on the comparison pages.
What if I can't find stock of 39-1?
You can fill out our help required form which you can use to request a quote for 39-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.