Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | Average |
Display Count | 4000 |
DMM Type | Hand Held |
RoHS Compliant | Yes |
Multimeter Digital Handheld, 3-3/4 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a 390A?
Additional datasheets, footprints and schematics for 390A are listed on our Part Details page. You can also find images and similar parts to 390A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 390A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 390A fall under?
The 390A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 390A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 390A you can contact the distributor directly for product support, shipping queries etc.
Is the 390A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 390A have stock available?
Authorised distributors including RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for 390A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 390A often in real-time on the comparison pages.
What if I can't find stock of 390A?
You can fill out our help required form which you can use to request a quote for 390A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.