Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Handle | Without |
---|---|
Number of Positions | 2 |
Shunt Style | Open Top |
Shunt Type | Dual Beam |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Base Material | Phosphor Bronze |
Height | 6.27mm, .247in |
Insulation Resistance | 10000MΩ |
Termination Resistance | 20mΩ |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
実装方法 | Box |
Packaging Quantity | 1500 |
Packaging Method | Box |
Operating Temperature Range | -65 – 105°C |
Blue Hsg With 30Au Contact Rohs Compliant: Yes |Amp Te Connectivity 390088-3 | Newark Electronics |
Conn Shunt F 2 POS 2.54mm ST Stick | Avnet America |
Where can I find additional details, specifications and documents for a 390088-3?
Additional datasheets, footprints and schematics for 390088-3 are listed on our Part Details page. You can also find images and similar parts to 390088-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 390088-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390088-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 390088-3 fall under?
The 390088-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 390088-3 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 390088-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 390088-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 390088-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 390088-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 390088-3 often in real-time on the comparison pages.
What if I can't find stock of 390088-3?
You can fill out our help required form which you can use to request a quote for 390088-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.