390033-000 Connector Backshells & Adapters by TE Connectivity

TXR21AB90-1610AI

Status: Active
Series: -
RoHS: Unknown
Aliases: 390033-000,
4-1192928-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$185.57

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$185.57
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

TE Adapter Code 21
Material Aluminum
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size 10
Color Olive Drab
Cable Diameter Range 7.9 – 12.7mm, .313 – .5in
Cable Entry Diameter .2 – 15.9mm, .01 – .63in
Connector Detail Specification Number MS3120, MS3111, MS3121, MS3116, MS3128, MS3126, MS3110
Connector General Specification Number MIL-DTL-26482 Series 1/Class E,F,J,P
Style Tinel-Lock Adapter
Connector Shell Size 16
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Included TR10AI
Adapter Angle 90
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Circular MIL Spec Strain Reliefs & Adapters TXR21AB90-1610AI | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 390033-000?

Additional datasheets, footprints and schematics for 390033-000 are listed on our Part Details page. You can also find images and similar parts to 390033-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 390033-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390033-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 390033-000 fall under?

The 390033-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 390033-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 390033-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 390033-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 390033-000 have stock available?

Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 390033-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 390033-000 often in real-time on the comparison pages.

What if I can't find stock of 390033-000?

You can fill out our help required form which you can use to request a quote for 390033-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay