Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.62
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
585
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
479
in stock
|
Buy Now | |
Farnell
from US$2.46
|
58
in stock
|
Buy Now | |
Distrelec
from US$24.99
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$17.50
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | - |
Battery Technology | Silver Oxide |
Battery Capacity | 60mAh |
Battery Terminals | Flat Top |
External Diameter | 11.6mm |
External Height | 3.1mm |
External Width | - |
External Depth | - |
Weight | 1.14g |
Battery IEC Code | SR1131 |
Battery NEDA Code | 1138SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Renata Silver Oxide Cell 390 | Rapid Electronics |
CELL, BUTTON, S OXIDE, 1.55V, 390 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit USB/DC/Solar Lithium Ion/Polymer Charger | Distrelec |
Usb/Dc/Solar Lithium Ion/Polymer Charger - V2 |Adafruit 390 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Anti-Short Bushing, 14-2, 14-3 and 12-2 | ABB Thomas & Betts 390 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 390?
Additional datasheets, footprints and schematics for 390 are listed on our Part Details page. You can also find images and similar parts to 390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 390 fall under?
The 390 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 390 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 390 you can contact the distributor directly for product support, shipping queries etc.
Is the 390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 390 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, RS, Farnell and Distrelec have stock available or on a lead time for 390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 390 often in real-time on the comparison pages.
What if I can't find stock of 390?
You can fill out our help required form which you can use to request a quote for 390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.