Status: | Unknown |
---|---|
Series: | Mini-Fit Jr. 5557 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
15,735
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
263,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
250,759
in stock
|
Buy Now | |
element14
from US$0.27
|
113,323
in stock
|
Buy Now | |
Farnell
from US$0.20
|
102,202
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
89,097
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
65,535
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
59,308
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
41,793
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
20,008
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
15,500
in stock
|
Buy Now | |
Power and Signal Group
from US$0.14
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
8,178
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
3,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
482
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
101,500
in stock
|
Buy Now | |
Compona
-
|
9,569
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Carlton-Bates
from US$0.26
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | Mini-Fit Jr. 5557 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 4.2mm |
For Use With | Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 10mohm |
Current Rating | 8A |
Dielectric Strength | 1500V/m |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Material | Clear nylon |
No. of Rows | 2Rows |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
MINI-FIT JR. RECEPT 94V-2 06CT | TTI Europe |
NEW MINI FIT CONN HOUS | Heilind Electronics |
CONNECTOR HOUSING, RCPT, 6POS | element14 |
Connector Housing, Rcpt, 6Pos | Newark Electronics |
06P RECEP 2R W LOCK FOR STR USE | Rutronik |
Plug | Transfer Multisort Elektronik |
6 way dual row receptacle | RS |
Mini-Fit Jr.â„¢ Receptacle Housing, Dual Row, 6 Circuits, UL 94V-2, Natural | Power and Signal Group |
Receptacle Housing 2 Row 4.2mm Pitch 6 Contact Straight Mini-Fit Jr. Series | Molex Incorporated 39-01-2060 | RS Americas |
Male Housing 6-pole 2-row V-2 N | Schukat Electronic |
Molex 39-01-2060 6 Way Mini-fit Free Receptacle | Rapid Electronics |
Molex Housing, Receptacle, Poles - 6, Rows - 2 | Distrelec |
Conn Power Housing Receptacle 6 POS 4.2mm ST Cable Mount Bag | Avnet Abacus |
Plug Socket Housing 6P | Carlton-Bates |
Where can I find additional details, specifications and documents for a 39-01-2060?
Additional datasheets, footprints and schematics for 39-01-2060 are listed on our Part Details page. You can also find images and similar parts to 39-01-2060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-01-2060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-01-2060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-01-2060 fall under?
The 39-01-2060 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 39-01-2060 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-01-2060 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-01-2060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-01-2060 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 39-01-2060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-01-2060 often in real-time on the comparison pages.
What if I can't find stock of 39-01-2060?
You can fill out our help required form which you can use to request a quote for 39-01-2060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.