Status: | Unknown |
---|---|
Series: | KK 396 2478 Series |
RoHS: | Unknown |
Product Range | KK 396 2478 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 2574 2139 & 41695 Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Terminal Rohs Compliant: Yes |Molex 39-00-0342 | Newark Electronics |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 39-00-0342?
Additional datasheets, footprints and schematics for 39-00-0342 are listed on our Part Details page. You can also find images and similar parts to 39-00-0342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-00-0342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-00-0342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-00-0342 fall under?
The 39-00-0342 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 39-00-0342 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-00-0342 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-00-0342 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-00-0342 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 39-00-0342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-00-0342 often in real-time on the comparison pages.
What if I can't find stock of 39-00-0342?
You can fill out our help required form which you can use to request a quote for 39-00-0342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.