Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
3,250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
111,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
25,900
in stock
|
Buy Now | |
element14
from US$0.44
|
3,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PRODUCT RANGE | MINI-FIT JR. 5558 SERIES |
---|---|
CONTACT GENDER | PIN |
CONTACT TERMINATION TYPE | CRIMP |
WIRE SIZE AWG MAX | 16AWG |
CONTACT PLATING | GOLD PLATED CONTACTS |
FOR USE WITH | MOLEX MINI-FIT JR. 5559, MINI-FIT TPA |
RoHS Compliant | YES |
MINIFIT TERM CRP MALE BZ AU | Heilind Electronics |
CONTACT, 16AWG-CRIMP | element14 |
Contact, 16Awg-Crimp Rohs Compliant: Yes |Molex 39-00-0223 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
MiniFit Term Crp Male Bz Au | Molex Incorporated 39-00-0223 | RS Americas |
Where can I find additional details, specifications and documents for a 39-00-0223?
Additional datasheets, footprints and schematics for 39-00-0223 are listed on our Part Details page. You can also find images and similar parts to 39-00-0223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-00-0223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-00-0223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-00-0223 fall under?
The 39-00-0223 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 39-00-0223 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-00-0223 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-00-0223 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 39-00-0223 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for 39-00-0223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-00-0223 often in real-time on the comparison pages.
What if I can't find stock of 39-00-0223?
You can fill out our help required form which you can use to request a quote for 39-00-0223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.