Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$298.34
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 750V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Display Count | 10000 |
No. of Digits | 4.75 |
Range Selection | Auto |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | IEC |
Battery Lifetime | 150h |
Capacitance Max | 400µF |
Capacitance Measuring Range | 40nF to 400µF |
Current Max | 10A |
Current Measuring Range AC | 100µA to 10A |
Current Measuring Range DC | 100µA to 10A |
Current Range AC | 100µA to 10A |
Current Range DC | 100µA to 10A |
DMM Type | Hand Held |
Duty Cycle (%) | 90% |
External Depth | 60mm |
External Length / Height | 196mm |
External Width | 92mm |
Ranging | Auto |
Resistance | 40Mohm |
Temperature Measuring Range | -20°C to +1300°C |
Voltage Measuring Range AC | 1V 10V 100V 750V |
Voltage Measuring Range DC | 1V 10V 100V 1kV |
Voltage Rating V DC | 1000V |
Beha-Amprobe Digital Multimeter, 750V, 10MHz, 40MOhm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 4.75 |
DMM Response Type | True RMS |
Display Count | 10000 |
RoHS Compliant | Yes |
Multimeter, Digital, 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC, RS-232, LC | Amprobe 38XR-A | RS Americas |
DIGITAL MULTIMETER 38XR-A TRMS | RS |
Where can I find additional details, specifications and documents for a 38XR-A?
Additional datasheets, footprints and schematics for 38XR-A are listed on our Part Details page. You can also find images and similar parts to 38XR-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38XR-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38XR-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38XR-A fall under?
The 38XR-A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 38XR-A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38XR-A you can contact the distributor directly for product support, shipping queries etc.
Is the 38XR-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38XR-A have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Distrelec have stock available or on a lead time for 38XR-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38XR-A often in real-time on the comparison pages.
What if I can't find stock of 38XR-A?
You can fill out our help required form which you can use to request a quote for 38XR-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.